TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Manufacturer: E-Switch
Win Source Part Number: 1268191-TL3313AF160Q
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Actuator Orientation: Top Actuated
Outline: 4.80mm x 4.80mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Categories: Switches
Temperature Range - Operating: -20°C ~ 70°C
Actuator Height off PCB, Vertical: 1.50mm
Manufacturer Homepage: www.e-switch.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 0.05A at 12VDC
Tactile Switches Norm Closed Tact SW SPST-NC 0.05A 50V
SWITCH TACTILE SPST-NO 0.05A 12V
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL3313AF160QG | EG6064CT-ND | EG6064TR-ND | 1268191-TL3313AF160QG | TL3313AF160QG | TL3313AF160QG |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switches - TL3313AF160QG | Tactile Switches | Switches - Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Features | Available in Tape and Reel Packaging | Available in Tape and Reel Packaging | RoHS | |||
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |