Manufacturer: E-Switch
Win Source Part Number: 809577-TL1105RF160Q
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole, Right Angle
Actuator Material: Polyamide (PA), Nylon
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Actuator Orientation: Side Actuated
Outline: 7.10mm x 6.55mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Temperature Range - Operating: -20°C ~ 70°C
Actuator Length, Right Angle: 6.15mm
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 0.05A at 12VDC
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
TACT, 50mA, SPST-NO, Off-(On), PC Pin
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches 6.0X6.15MM R/A 160G
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:TL1105 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 809577-TL1105RF160Q | EG1837-ND | 1400-TL1105RF160Q | TL1105RF160Q | TL1105RF160Q | 15N4484 |
| Product Name | Tactile Switches - TL1105RF160Q | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.1600 kg) | |
| Max. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1631 kg) | ||
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton |