E-Switch, Inc. Tactile Switches TL3301TF160QGTUBE

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 141-TL3301TF160QGTUBE-ND - DigiKey
Thief River Falls, MN, United States
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches 1400-TL3301TF160QGTUBE
TACT

TACT

Supplier's Site
Switches - Tactile Switches TL3301TF160QGTUBE
Switches

Switches

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 141-TL3301TF160QGTUBE-ND 1400-TL3301TF160QGTUBE TL3301TF160QGTUBE
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

3-Position, Momentary Action Pushbutton - P2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Tactile Switches - 486-2043-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
E.V program - EDT.V - Push button - EDT.V - Pushbutton - EDT.VGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-B1B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers