E-Switch, Inc. Tactile Switches - TL3301AF160QG TL3301AF160QG

Description
Manufacturer: E-Switch Win Source Part Number: 899757-TL3301AF160QG Series: TL3301 Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TL3301 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: EG2526DKR, EG2526TR, EG2526CT, Q2796428, EG2526DKR-ND, EG2526DKRINACTIVE, TL3301AF160QG/TR, P010516, Q2963119
Request a Quote Datasheet
Description
Manufacturer: E-Switch Win Source Part Number: 899757-TL3301AF160QG Series: TL3301 Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TL3301 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: EG2526DKR, EG2526TR, EG2526CT, Q2796428, EG2526DKR-ND, EG2526DKRINACTIVE, TL3301AF160QG/TR, P010516, Q2963119
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - TL3301AF160QG
899757-TL3301AF160QG
Tactile Switches - TL3301AF160QG 899757-TL3301AF160QG
Manufacturer: E-Switch Win Source Part Number: 899757-TL3301AF160QG Series: TL3301 Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TL3301 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: EG2526DKR, EG2526TR, EG2526CT, Q2796428, EG2526DKR-ND, EG2526DKRINACTIVE, TL3301AF160QG/TR, P010516, Q2963119

Manufacturer: E-Switch
Win Source Part Number: 899757-TL3301AF160QG
Series: TL3301
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TL3301
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: EG2526DKR, EG2526TR, EG2526CT, Q2796428, EG2526DKR-ND, EG2526DKRINACTIVE, TL3301AF160QG/TR, P010516, Q2963119

Buy Now Datasheet
Tactile Switches 1400-TL3301AF160QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
P010516 SPST-NO 0.05A 12V - TL3301AF160QG - Heilind Electronics, Inc.
Wilmington, MA, United States
P010516 SPST-NO 0.05A 12V
TL3301AF160QG
P010516 SPST-NO 0.05A 12V TL3301AF160QG
P010516 SPST-NO 0.05A 12V

P010516 SPST-NO 0.05A 12V

Buy Now
Tactile Switches - EG2526TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG2526TR-ND
Tactile Switches EG2526TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG2526CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG2526CT-ND
Tactile Switches EG2526CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - TL3301AF160QG - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
TL3301AF160QG
Tactile Switches TL3301AF160QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Switches - Tactile Switches TL3301AF160QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL3301AF160QG
Tactile Switches TL3301AF160QG
Tactile Switches 6mm SMT Gull Wing 5mm Act Height

Tactile Switches 6mm SMT Gull Wing 5mm Act Height

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TL3301AF160QG
Key/Switch >> Tactile Switches TL3301AF160QG
6mm 1.45mm Round Button 50mA Brick nogging 6mm SPST 160gf 50V SMD,6x6mm Tactile Switches ROHS

6mm 1.45mm Round Button 50mA Brick nogging 6mm SPST 160gf 50V SMD,6x6mm Tactile Switches ROHS

Supplier's Site Datasheet
Switch, Tactile Spst 50Ma, Smd Gull Wing; Product Range E-Switch - 15N4497 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst 50Ma, Smd Gull Wing; Product Range E-Switch
15N4497
Switch, Tactile Spst 50Ma, Smd Gull Wing; Product Range E-Switch 15N4497
SWITCH, TACTILE SPST 50mA, SMD GULL WING; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE SPST 50mA, SMD GULL WING; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Tactile Spst 50Ma, Smd Gull Wing, Full Reel; Product Range E-Switch - 14P9504 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst 50Ma, Smd Gull Wing, Full Reel; Product Range E-Switch
14P9504
Switch, Tactile Spst 50Ma, Smd Gull Wing, Full Reel; Product Range E-Switch 14P9504
SWITCH, TACTILE SPST 50mA, SMD GULL WING, FULL REEL; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

SWITCH, TACTILE SPST 50mA, SMD GULL WING, FULL REEL; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. Heilind Electronics, Inc. DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 899757-TL3301AF160QG 1400-TL3301AF160QG TL3301AF160QG EG2526TR-ND EG2526CT-ND TL3301AF160QG TL3301AF160QG TL3301AF160QG TL3301AF160QG 15N4497
Product Name Tactile Switches - TL3301AF160QG Tactile Switches P010516 SPST-NO 0.05A 12V Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches Key/Switch >> Tactile Switches Switch, Tactile Spst 50Ma, Smd Gull Wing; Product Range E-Switch
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-Mom Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS RoHS RoHS
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Twin Touch Metal Operators - 2ATF1-P2-IO - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Low Profile Process Sealed Tactile - JB15KP-4FF - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Product Range Te Connectivity - 32AC5099 - Newark, An Avnet Company
Specs
Terminal Type Surface Mount Technology; SMD
Features RoHS
Min. Actuating Force 0.3 lbs (0.1300 kg)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details