E-Switch, Inc. Tactile Switches TL3302BF130QG

Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3302BF130QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Tactile Switches - EG4583DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4583DKR-ND
Tactile Switches EG4583DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG4583TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4583TR-ND
Tactile Switches EG4583TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG4583CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4583CT-ND
Tactile Switches EG4583CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switches - Tactile Switches - 1376536-TL3302BF130QG - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376536-TL3302BF130QG
Switches - Tactile Switches 1376536-TL3302BF130QG
Win Source Part Number: 1376536-TL3302BF130Q G Category: Switches - Tactile Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: TL3302 Package: Tape & Reel Product Status: Active Features: Tactile Feedback Base Product Number: TL3302 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Termination Style: Gull Wing Mechanical Life: 40,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 5.00mm Actuator Orientation: Top Actuated Outline: 6.00mm x 3.50mm Illumination: Non-Illuminated Operating Force: 130gf Actuator Material: Polyphenylene Sulfide (PPS) Switch Travel: 0.25mm

Win Source Part Number: 1376536-TL3302BF130QG
Category: Switches - Tactile Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: TL3302
Package: Tape & Reel
Product Status: Active
Features: Tactile Feedback
Base Product Number: TL3302
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Termination Style: Gull Wing
Mechanical Life: 40,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 5.00mm
Actuator Orientation: Top Actuated
Outline: 6.00mm x 3.50mm
Illumination: Non-Illuminated
Operating Force: 130gf
Actuator Material: Polyphenylene Sulfide (PPS)
Switch Travel: 0.25mm

Buy Now Datasheet
Tactile Switches - TL3302BF130QG - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
TL3302BF130QG
Tactile Switches TL3302BF130QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Tactile Sw, Spst-No, 0.05A, 12V, Solder; Product Range E-Switch - 15N9498 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.05A, 12V, Solder; Product Range E-Switch
15N9498
Tactile Sw, Spst-No, 0.05A, 12V, Solder; Product Range E-Switch 15N9498
TACTILE SW, SPST-NO, 0.05A, 12V, SOLDER; Product Range:TL3302 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:130gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.05A, 12V, SOLDER; Product Range:TL3302 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:130gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches TL3302BF130QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL3302BF130QG
Tactile Switches TL3302BF130QG
Tactile Switches 3.5mm x 6mmSMT Tact SPST-NO 0.05A 12V

Tactile Switches 3.5mm x 6mmSMT Tact SPST-NO 0.05A 12V

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3302BF130QG EG4583DKR-ND EG4583CT-ND 1376536-TL3302BF130QG TL3302BF130QG 15N9498 TL3302BF130QG TL3302BF130QG
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches Tactile Sw, Spst-No, 0.05A, 12V, Solder; Product Range E-Switch Switches - Tactile Switches Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-Mom Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS RoHS
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL8LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2331414-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Hardware - AT4060Y-F - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
Features Illuminated Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details