E-Switch, Inc. Tactile Switches TL1265YQSCLR

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Yellow
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL1265YQSCLR
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Yellow

TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Yellow

Supplier's Site Datasheet
Tactile Switches - EG4970-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4970-ND
Tactile Switches EG4970-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Illuminated Tactile Switch, Spst, 50Ma, 12Vdc; Product Range E-Switch - 52T9772 - Newark, An Avnet Company
Chicago, IL, United States
Illuminated Tactile Switch, Spst, 50Ma, 12Vdc; Product Range E-Switch
52T9772
Illuminated Tactile Switch, Spst, 50Ma, 12Vdc; Product Range E-Switch 52T9772
ILLUMINATED TACTILE SWITCH, SPST, 50mA, 12VDC; Product Range:TL1265 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

ILLUMINATED TACTILE SWITCH, SPST, 50mA, 12VDC; Product Range:TL1265 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
TL1265YQSCLR
Switches - Tactile Switches TL1265YQSCLR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL1265YQSCLR
Tactile Switches TL1265YQSCLR
Tactile Switches IllumTact Switch YELLOW LED CLR CAP

Tactile Switches IllumTact Switch YELLOW LED CLR CAP

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL1265YQSCLR EG4970-ND 52T9772 TL1265YQSCLR TL1265YQSCLR
Product Name Tactile Switches Tactile Switches Illuminated Tactile Switch, Spst, 50Ma, 12Vdc; Product Range E-Switch Switches - Tactile Switches Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Straight PC Pins Through Hole Solder Pin
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated, Short Behind Panel Pushbutton Switch - LP3S - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
H program - HDT - Pushbuttons - HDT-BL-RT-700 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details