E-Switch, Inc. Tactile Switches TL3301PF160QG

Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3301PF160QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Tactile Switches - EG4562TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4562TR-ND
Tactile Switches EG4562TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG4562CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4562CT-ND
Tactile Switches EG4562CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Tactile Switches
1107095-TL3301PF160QG
Switches - Tactile Switches 1107095-TL3301PF160QG
Win Source Part Number: 1107095-TL3301PF160Q G Category: Switches>Tactile Switches Series: TL3301 Termination Style: Gull Wing Package: Tape & Reel (TR),Cut Tape (CT) Actuator Material: Polyamide (PA), Nylon Standard Package: 650 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -20°C ~ 70°C Actuator Height off PCB, Vertical: 8.50mm ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: E-Switch Other Names: Q4400189AB,P010593,E G4562TR,EG4562DKR,EG 4562CT,EG4562DKR-ND, EG4562DKRINACTIVE Base Product Number: TL3301

Win Source Part Number: 1107095-TL3301PF160QG
Category: Switches>Tactile Switches
Series: TL3301
Termination Style: Gull Wing
Package: Tape & Reel (TR),Cut Tape (CT)
Actuator Material: Polyamide (PA), Nylon
Standard Package: 650
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.00mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Temperature Range - Operating: -20°C ~ 70°C
Actuator Height off PCB, Vertical: 8.50mm
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: E-Switch
Other Names: Q4400189AB,P010593,EG4562TR,EG4562DKR,EG4562CT,EG4562DKR-ND,EG4562DKRINACTIVE
Base Product Number: TL3301

Buy Now Datasheet
Tactile Switches - TL3301PF160QG - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
TL3301PF160QG
Tactile Switches TL3301PF160QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Switches - Tactile Switches TL3301PF160QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL3301PF160QG
Tactile Switches TL3301PF160QG
Tactile Switches SMT Tact Switch SPST-NO 0.05A 12V

Tactile Switches SMT Tact Switch SPST-NO 0.05A 12V

Buy Now Datasheet
Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch - 15N9481 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch
15N9481
Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch 15N9481
SWITCH, TACTILE, SPST, 50mA, 12VDC; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 50mA, 12VDC; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3301PF160QG EG4562TR-ND EG4562CT-ND 1107095-TL3301PF160QG TL3301PF160QG TL3301PF160QG TL3301PF160QG 15N9481
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-Mom Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS RoHS
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL/HDR/HDT - Mushroom button - HDTP40-BL-RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Tactile Switches - 1977223-3 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-RHG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers