E-Switch, Inc. Tactile Switches - TL1015BF160QG TL1015BF160QG

Description
Manufacturer: E-Switch Win Source Part Number: 936598-TL1015BF160QG Series: TL1015 Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: EG4345CT, EG4345TR, EG4345DKR
Request a Quote Datasheet
Description
Manufacturer: E-Switch Win Source Part Number: 936598-TL1015BF160QG Series: TL1015 Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: EG4345CT, EG4345TR, EG4345DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - TL1015BF160QG
936598-TL1015BF160QG
Tactile Switches - TL1015BF160QG 936598-TL1015BF160QG
Manufacturer: E-Switch Win Source Part Number: 936598-TL1015BF160QG Series: TL1015 Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: EG4345CT, EG4345TR, EG4345DKR

Manufacturer: E-Switch
Win Source Part Number: 936598-TL1015BF160QG
Series: TL1015
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: EG4345CT, EG4345TR, EG4345DKR

Buy Now Datasheet
Tactile Switches - EG4345TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4345TR-ND
Tactile Switches EG4345TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switches - Tactile Switches TL1015BF160QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switch, Spst, 50Ma, 12V, Smd; Product Range E-Switch - 15N4459 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 50Ma, 12V, Smd; Product Range E-Switch
15N4459
Tactile Switch, Spst, 50Ma, 12V, Smd; Product Range E-Switch 15N4459
TACTILE SWITCH, SPST, 50mA, 12V, SMD; Product Range:TL1015 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, SPST, 50mA, 12V, SMD; Product Range:TL1015 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 936598-TL1015BF160QG EG4345TR-ND TL1015BF160QG 15N4459
Product Name Tactile Switches - TL1015BF160QG Tactile Switches Switches - Tactile Switches Tactile Switch, Spst, 50Ma, 12V, Smd; Product Range E-Switch
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 3.90mm x 2.90mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2213818-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3FS-4 SMD Tactile Switch - B3FS-4005P - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
6 suppliers
30mm Key Selector Push Buttons - AK2-2POSR - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Membrane Switch Frontpanel Short Stroke 18 mm - MCS 18 Front - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.2 lbs (0.1020 kg)
View Details