E-Switch, Inc. Tactile Switches TL3301PF260QG

Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL3301 series tact switch is a surface mount, single pole single throw (SPST) switch designed for various applications. It has a contact rating of 50mA at 50VDC and features an actuation force of 260gf. The switch operates within a temperature range of -20°C to 70°C and has an electrical life of 100,000 cycles. It offers a maximum contact resistance of 100mΩ and an insulation resistance of 100MΩ minimum at 500VDC. The switch is available with different actuator styles and termination options, including gullwing and J-lead configurations. It is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The TL3301 series tact switch is a surface mount, single pole single throw (SPST) switch designed for various applications. It has a contact rating of 50mA at 50VDC and features an actuation force of 260gf. The switch operates within a temperature range of -20°C to 70°C and has an electrical life of 100,000 cycles. It offers a maximum contact resistance of 100mΩ and an insulation resistance of 100MΩ minimum at 500VDC. The switch is available with different actuator styles and termination options, including gullwing and J-lead configurations. It is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3301PF260QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Tactile Switches - TL3301PF260QGTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
TL3301PF260QGTR-ND
Tactile Switches TL3301PF260QGTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - TL3301PF260QGCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
TL3301PF260QGCT-ND
Tactile Switches TL3301PF260QGCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL3301PF260QG
Switches - Tactile Switches TL3301PF260QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tact Sw, Spst-No-Db, 0.05A, 50V, Solder; Product Range E-Switch - 15N9482 - Newark, An Avnet Company
Chicago, IL, United States
Tact Sw, Spst-No-Db, 0.05A, 50V, Solder; Product Range E-Switch
15N9482
Tact Sw, Spst-No-Db, 0.05A, 50V, Solder; Product Range E-Switch 15N9482
TACT SW, SPST-NO-DB, 0.05A, 50V, SOLDER; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACT SW, SPST-NO-DB, 0.05A, 50V, SOLDER; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL3301PF260QG
Tactile Switches TL3301PF260QG
Tactile Switches SMT Tact Switch SPST-NO 0.05A 12V

Tactile Switches SMT Tact Switch SPST-NO 0.05A 12V

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3301PF260QG TL3301PF260QGTR-ND TL3301PF260QGCT-ND TL3301PF260QG 15N9482 TL3301PF260QG
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tact Sw, Spst-No-Db, 0.05A, 50V, Solder; Product Range E-Switch Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS RoHS
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-WS-506 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-3 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2337234-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-HG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers