E-Switch, Inc. Tactile Switches TL3210AF160GQ

Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Green/Yellow
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Green/Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3210AF160GQ
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Green/Yellow

TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Green/Yellow

Supplier's Site Datasheet
Tactile Switches - EG4994TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4994TR-ND
Tactile Switches EG4994TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL3210AF160GQ
Switches - Tactile Switches TL3210AF160GQ
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL3210AF160GQ
Tactile Switches TL3210AF160GQ
Tactile Switches 50mA 12VDC Silver Green

Tactile Switches 50mA 12VDC Silver Green

Buy Now Datasheet
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range E-Switch - 92T1735 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range E-Switch
92T1735
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range E-Switch 92T1735
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD; Product Range:-; Illumination:Illumin ated; Actuation Type:Top; Colour:Green; Contact Configuration:SPST-N O; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:160gf RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD; Product Range:-; Illumination:Illuminated; Actuation Type:Top; Colour:Green; Contact Configuration:SPST-NO; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:160gf RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3210AF160GQ EG4994TR-ND TL3210AF160GQ TL3210AF160GQ 92T1735
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range E-Switch
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Features Available in Tape and Reel Packaging Illuminated Switch; Available in Tape and Reel Packaging Illuminated Switch Illuminated Switch RoHS
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3681-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
N program - NDT - Pushbutton - NDTSW/101D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details