E-Switch, Inc. Tactile Switches TL3240F100RT

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 141-TL3240F100RTCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3240F100RTCT-ND
Tactile Switches 141-TL3240F100RTCT-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 141-TL3240F100RTTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3240F100RTTR-ND
Tactile Switches 141-TL3240F100RTTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches 1400-TL3240F100RT
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Red

TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Red

Supplier's Site Datasheet
Switches - Tactile Switches TL3240F100RT
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 141-TL3240F100RTCT-ND 141-TL3240F100RTTR-ND 1400-TL3240F100RT TL3240F100RT
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.10mm x 6.10mm 6.10mm x 6.10mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331368-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3F Tactile Switch - B3F-6000 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
8 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-048 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Push button for PCB mounting - PMS Tactile switch SPST – different heights, Reliable, and Durable - SCHURTER Inc
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
Features Is UL listed; RoHS
View Details