E-Switch, Inc. Tactile Switches TL3302AF260QG

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG4584DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4584DKR-ND
Tactile Switches EG4584DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG4584CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4584CT-ND
Tactile Switches EG4584CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG4584TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4584TR-ND
Tactile Switches EG4584TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches 1400-TL3302AF260QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Switches - Tactile Switches - 1376545-TL3302AF260QG - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376545-TL3302AF260QG
Switches - Tactile Switches 1376545-TL3302AF260QG
Win Source Part Number: 1376545-TL3302AF260Q G Category: Switches - Tactile Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: TL3302 Package: Tape & Reel Product Status: Active Features: Tactile Feedback Base Product Number: TL3302 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Termination Style: Gull Wing Mechanical Life: 30,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 4.30mm Actuator Orientation: Top Actuated Outline: 6.00mm x 3.50mm Illumination: Non-Illuminated Operating Force: 260gf Actuator Material: Polyphenylene Sulfide (PPS) Switch Travel: 0.25mm

Win Source Part Number: 1376545-TL3302AF260QG
Category: Switches - Tactile Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: TL3302
Package: Tape & Reel
Product Status: Active
Features: Tactile Feedback
Base Product Number: TL3302
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Termination Style: Gull Wing
Mechanical Life: 30,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 4.30mm
Actuator Orientation: Top Actuated
Outline: 6.00mm x 3.50mm
Illumination: Non-Illuminated
Operating Force: 260gf
Actuator Material: Polyphenylene Sulfide (PPS)
Switch Travel: 0.25mm

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL3302AF260QG
Tactile Switches TL3302AF260QG
Tactile Switches 6.0X4.3MM 260G

Tactile Switches 6.0X4.3MM 260G

Buy Now Datasheet
Tactile Switches - TL3302AF260QG - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
TL3302AF260QG
Tactile Switches TL3302AF260QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
SWITCH TACTILE SPST-NO 0.05A 12V - 239-TL3302AF260QG - Utmel Electronic Limited
Hong Kong, China
SWITCH TACTILE SPST-NO 0.05A 12V
239-TL3302AF260QG
SWITCH TACTILE SPST-NO 0.05A 12V 239-TL3302AF260QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TL3302AF260QG
Key/Switch >> Tactile Switches TL3302AF260QG
不带 50mA 6mm 100MΩ 260gf 12V 3.5mm 4.3mm Rectangle button Brick nogging SPST SMD Tactile Switches ROHS

不带 50mA 6mm 100MΩ 260gf 12V 3.5mm 4.3mm Rectangle button Brick nogging SPST SMD Tactile Switches ROHS

Supplier's Site Datasheet
Switches - Tactile Switches TL3302AF260QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG4584DKR-ND EG4584CT-ND 1400-TL3302AF260QG 1376545-TL3302AF260QG TL3302AF260QG TL3302AF260QG 239-TL3302AF260QG TL3302AF260QG TL3302AF260QG
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches Tactile Switches SWITCH TACTILE SPST-NO 0.05A 12V Key/Switch >> Tactile Switches Switches - Tactile Switches
Actuator Specifications Rectangular Button Rectangular Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-Mom Momentary Contact; Off-Mom Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 3.50mm 6.00mm x 3.50mm Height: 4.3mm x Length: 6mm x Width: 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EDT.V - Push button - EDT.V - Pushbutton - EDT.VGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-G2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers