E-Switch, Inc. Tactile Switches TL3210AF160BQ

Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Blue
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3210AF160BQ
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Blue

TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Blue

Supplier's Site Datasheet
Tactile Switches - EG4995DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4995DKR-ND
Tactile Switches EG4995DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG4995CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4995CT-ND
Tactile Switches EG4995CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG4995TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4995TR-ND
Tactile Switches EG4995TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL3210AF160BQ
Tactile Switches TL3210AF160BQ
Tactile Switches 50mA 12VDC Silver Blue

Tactile Switches 50mA 12VDC Silver Blue

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL3210AF160BQ
Switches - Tactile Switches TL3210AF160BQ
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range E-Switch - 92T1734 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range E-Switch
92T1734
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range E-Switch 92T1734
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD; Product Range:TL3210 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD; Product Range:TL3210 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3210AF160BQ EG4995DKR-ND EG4995CT-ND TL3210AF160BQ TL3210AF160BQ 92T1734
Product Name Tactile Switches Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range E-Switch
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features Available in Tape and Reel Packaging Illuminated Switch; Available in Tape and Reel Packaging Illuminated Switch Illuminated Switch Illuminated Switch RoHS
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Subminiature, Momentary Action - P7-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
N program - NDL - Illuminated pushbutton - NDLWS/501D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-G1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers