E-Switch, Inc. Tactile Switches TL1240NQ1JBLK

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG4610-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4610-ND
Tactile Switches EG4610-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches 1400-TL1240NQ1JBLK
TACT, 50mA, SPST-NO, Off-(On), PC Pin

TACT, 50mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL1240NQ1JBLK
Tactile Switches TL1240NQ1JBLK
Tactile Switches W/O LED BLACK CAP

Tactile Switches W/O LED BLACK CAP

Buy Now Datasheet
Switches - Tactile Switches TL1240NQ1JBLK
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch - 15N9360 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch
15N9360
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch 15N9360
TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL1240 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL1240 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG4610-ND 1400-TL1240NQ1JBLK TL1240NQ1JBLK TL1240NQ1JBLK 15N9360
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch
Actuator Specifications Square Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-2-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Product Range Alcoswitch Te Connectivity - 26AC6311 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
Low Profile Process Sealed Tactile - JB15FP - NKK Switches
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
8 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details