E-Switch, Inc. Tactile Switches TL1240YQ2JBLK

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG4618-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4618-ND
Tactile Switches EG4618-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches 1400-TL1240YQ2JBLK
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Yellow

TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Yellow

Supplier's Site Datasheet
Tactile Sw, Spst-No, 0.05A, 12V, Solder; Product Range E-Switch - 15N9368 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.05A, 12V, Solder; Product Range E-Switch
15N9368
Tactile Sw, Spst-No, 0.05A, 12V, Solder; Product Range E-Switch 15N9368
TACTILE SW, SPST-NO, 0.05A, 12V, SOLDER; Product Range:TL1240 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.05A, 12V, SOLDER; Product Range:TL1240 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL1240YQ2JBLK
Tactile Switches TL1240YQ2JBLK
Tactile Switches TACT SW YEL LED

Tactile Switches TACT SW YEL LED

Buy Now Datasheet
Switches - Tactile Switches TL1240YQ2JBLK
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG4618-ND 1400-TL1240YQ2JBLK 15N9368 TL1240YQ2JBLK TL1240YQ2JBLK
Product Name Tactile Switches Tactile Switches Tactile Sw, Spst-No, 0.05A, 12V, Solder; Product Range E-Switch Tactile Switches Switches - Tactile Switches
Actuator Specifications Square Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Momentary Action Pushbutton - P9 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Hardware - AT4058B - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
B3W Sealed Tactile Switch - B3W-1020 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers