Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
TACTILE SW, SPST-NO, 0.05A, 12V, SOLDER; Product Range:TL1105 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Tactile Switches Thru hole 6mmx6mm SPST-NO 0.05A 50V
SWITCH TACTILE SPST-NO 0.05A 12V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL1105RF160Q94VO | TL1105RF160Q94VO-ND | 76T8068 | TL1105RF160Q94VO | TL1105RF160Q94VO |
| Product Name | Tactile Switches | Tactile Switches | Tactile Sw, Spst-No, 0.05A, 12V, Solder; Product Range E-Switch | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |||
| Switch Dimensions | 7.10mm x 6.55mm |