E-Switch, Inc. Tactile Switches TL1220R2BBBRG-POWER

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Green
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Green

TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Green

Supplier's Site Datasheet
Tactile Switches - 141-TL1220R2BBBRG-POWER-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL1220R2BBBRG-POWER
Switches - Tactile Switches TL1220R2BBBRG-POWER
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL1220R2BBBRG-POWER 141-TL1220R2BBBRG-POWER-ND TL1220R2BBBRG-POWER
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Straight PC Pins
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 3-1825910-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
B3F Tactile Switch - B3F-4150 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
6 suppliers
30mm Non- Illuminated Mushroom with Arrows Push Buttons - AML4 - Altech Corp.
Specs
Switch Type Keyswitch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
3 suppliers
Tactile Switches - 486-3459-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers