E-Switch, Inc. Tactile Switches TL1100GF160Q

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL1100GF160Q
TACT, 50mA, SPST-NO, Off-(On), PC Pin

TACT, 50mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Laguna Hills, CA, United States
Switches - Tactile Switches
969582-TL1100GF160Q
Switches - Tactile Switches 969582-TL1100GF160Q
Win Source Part Number: 969582-TL1100GF160Q Category: Switches>Tactile Switches Series: TL1100 Termination Style: PC Pin Features: Tactile Feedback Package: Bulk Actuator Material: Polyester Standard Package: 400 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.30mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 12.00mm x 9.90mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C Actuator Length, Right Angle: 11.20mm ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: E-Switch Other Names: TL1104C,P001103,EG10 25,TL 1100 G F160 Q Base Product Number: TL1100

Win Source Part Number: 969582-TL1100GF160Q
Category: Switches>Tactile Switches
Series: TL1100
Termination Style: PC Pin
Features: Tactile Feedback
Package: Bulk
Actuator Material: Polyester
Standard Package: 400
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.30mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Side Actuated
Outline: 12.00mm x 9.90mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
Actuator Length, Right Angle: 11.20mm
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: E-Switch
Other Names: TL1104C,P001103,EG1025,TL 1100 G F160 Q
Base Product Number: TL1100

Buy Now Datasheet
Tactile Switches - EG1025-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG1025-ND
Tactile Switches EG1025-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Switches - Tactile Switches TL1100GF160Q
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch - 15N9258 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch
15N9258
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch 15N9258
TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL1100 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL1100 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL1100GF160Q
Tactile Switches TL1100GF160Q
Tactile Switches 12 X 11.2MM R/A 160G

Tactile Switches 12 X 11.2MM R/A 160G

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL1100GF160Q 969582-TL1100GF160Q EG1025-ND TL1100GF160Q 15N9258 TL1100GF160Q
Product Name Tactile Switches Switches - Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Straight PC Pins Through Hole Solder Pin
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL1LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1571563-8 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
7 suppliers
Pushbutton Switches - 2300-EB2011-H-J31H - New Yorker Electronics Co., Inc.
Specs
Switch Type Touch-sensitive Switch
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details