TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Green
Win Source Part Number: 1351665-TL1260GQRBLK
Category: Switches - Tactile Switches
Series: TL1260
Termination Style: PC Pin
Features: Black Cap
Package: Bulk
Actuator Material: Polybutylene Terephthalate (PBT)
Standard Package: 500
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round Button
Switch Travel: 0.20mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Side Actuated
Outline: 7.00mm x 6.80mm
Illumination: Illuminated
Illumination Voltage (Nominal): 2.3 VDC
Illumination Type, Color: LED, Green
Operating Force: 160gf
Mechanical Life: 50,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
Actuator Length, Right Angle: 6.85mm
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: E-Switch
Base Product Number: TL1260
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches illuminated tactile SPST-NO 0.05A 12V
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL1260GQRBLK | 1351665-TL1260GQRBLK | EG6023-ND | TL1260GQRBLK | TL1260GQRBLK | TL1260GQRBLK |
| Product Name | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-Mom | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO | |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin | Solder Pin | ||
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |