E-Switch, Inc. Tactile Switches TL1100CF160Q

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL1100CF160Q
TACT, 50mA, SPST-NO, Off-(On), PC Pin

TACT, 50mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Tactile Switches - EG1822-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG1822-ND
Tactile Switches EG1822-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Tactile Switches
1129794-TL1100CF160Q
Switches - Tactile Switches 1129794-TL1100CF160Q
Win Source Part Number: 1129794-TL1100CF160Q Category: Switches>Tactile Switches Series: TL1100 Termination Style: PC Pin Features: Tactile Feedback Package: Bulk Actuator Material: Polyester Standard Package: 400 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Switch Travel: 0.30mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 12.00mm x 9.90mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C Actuator Length, Right Angle: 6.45mm ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: E-Switch Other Names: EG1822,P001110,D3011 10,TL1100C Base Product Number: TL1100

Win Source Part Number: 1129794-TL1100CF160Q
Category: Switches>Tactile Switches
Series: TL1100
Termination Style: PC Pin
Features: Tactile Feedback
Package: Bulk
Actuator Material: Polyester
Standard Package: 400
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Plunger for Cap
Switch Travel: 0.30mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Side Actuated
Outline: 12.00mm x 9.90mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
Actuator Length, Right Angle: 6.45mm
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: E-Switch
Other Names: EG1822,P001110,D301110,TL1100C
Base Product Number: TL1100

Buy Now Datasheet
P001110 - TL1100CF160Q - Heilind Electronics, Inc.
Wilmington, MA, United States
P001110

P001110

Buy Now
Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch - 15N9232 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch
15N9232
Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch 15N9232
SWITCH, TACTILE, SPST, 50mA, 12VDC; Product Range:TL1100 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 50mA, 12VDC; Product Range:TL1100 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switches - TL1100CF160Q - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
TL1100CF160Q
Tactile Switches TL1100CF160Q
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Switches - Tactile Switches TL1100CF160Q
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL1100CF160Q
Tactile Switches TL1100CF160Q
Tactile Switches 12 X 6.45MM R/A 160G

Tactile Switches 12 X 6.45MM R/A 160G

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL1100CF160Q EG1822-ND 1129794-TL1100CF160Q TL1100CF160Q 15N9232 TL1100CF160Q TL1100CF160Q TL1100CF160Q
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches P001110 Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Function Momentary Contact Momentary Contact Off-Mom Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Straight PC Pins Through Hole PC Pin Solder Pin
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-1 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-1100P-B - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
9 suppliers