E-Switch, Inc. Tactile Switches TL3275AF160BQ

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 141-TL3275AF160BQCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3275AF160BQCT-ND
Tactile Switches 141-TL3275AF160BQCT-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 141-TL3275AF160BQTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3275AF160BQTR-ND
Tactile Switches 141-TL3275AF160BQTR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 141-TL3275AF160BQDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3275AF160BQDKR-ND
Tactile Switches 141-TL3275AF160BQDKR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
CUT TAPE -TACT SWITCH,SMD,SPST 50MA,12VDC, TOP ACTED BLU LED - TL3275AF160BQ - Heilind Electronics, Inc.
Wilmington, MA, United States
CUT TAPE -TACT SWITCH,SMD,SPST 50MA,12VDC, TOP ACTED BLU LED
TL3275AF160BQ
CUT TAPE -TACT SWITCH,SMD,SPST 50MA,12VDC, TOP ACTED BLU LED TL3275AF160BQ
CUT TAPE -TACT SWITCH,SMD,SPST 50MA,12VDC, TOP ACTED BLU LED

CUT TAPE -TACT SWITCH,SMD,SPST 50MA,12VDC, TOP ACTED BLU LED

Buy Now
Tactile Switches 1400-TL3275AF160BQ
TACT, 50mA, SPST-NO, Off-(On), SMD (SMT) Tab, LED, Blue

TACT, 50mA, SPST-NO, Off-(On), SMD (SMT) Tab, LED, Blue

Supplier's Site Datasheet
Tactile Switch Spst, Off (On) Top Actuated Surface Mount, Blue, 50Ma, 12Vdc Rohs Compliant E-Switch - 58AK2205 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch Spst, Off (On) Top Actuated Surface Mount, Blue, 50Ma, 12Vdc Rohs Compliant E-Switch
58AK2205
Tactile Switch Spst, Off (On) Top Actuated Surface Mount, Blue, 50Ma, 12Vdc Rohs Compliant E-Switch 58AK2205
TACTILE SWITCH SPST, OFF - (ON) TOP ACTUATED SURFACE MOUNT, BLUE, 50MA, 12VDC ROHS COMPLIANT: YES

TACTILE SWITCH SPST, OFF - (ON) TOP ACTUATED SURFACE MOUNT, BLUE, 50MA, 12VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tactile Switch Spst, Off (On) Top Actuated Surface Mount, Blue, 50Ma, 12Vdc Rohs Compliant E-Switch - 58AK2206 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch Spst, Off (On) Top Actuated Surface Mount, Blue, 50Ma, 12Vdc Rohs Compliant E-Switch
58AK2206
Tactile Switch Spst, Off (On) Top Actuated Surface Mount, Blue, 50Ma, 12Vdc Rohs Compliant E-Switch 58AK2206
TACTILE SWITCH SPST, OFF - (ON) TOP ACTUATED SURFACE MOUNT, BLUE, 50MA, 12VDC ROHS COMPLIANT: YES

TACTILE SWITCH SPST, OFF - (ON) TOP ACTUATED SURFACE MOUNT, BLUE, 50MA, 12VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Switches - Tactile Switches TL3275AF160BQ
SWITCH TACT SPST 50MA 12V

SWITCH TACT SPST 50MA 12V

Supplier's Site

Technical Specifications

  DigiKey DigiKey Heilind Electronics, Inc. New Yorker Electronics Co., Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 141-TL3275AF160BQCT-ND 141-TL3275AF160BQTR-ND TL3275AF160BQ 1400-TL3275AF160BQ 58AK2205 TL3275AF160BQ
Product Name Tactile Switches Tactile Switches CUT TAPE -TACT SWITCH,SMD,SPST 50MA,12VDC, TOP ACTED BLU LED Tactile Switches Tactile Switch Spst, Off (On) Top Actuated Surface Mount, Blue, 50Ma, 12Vdc Rohs Compliant E-Switch Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.40mm x 3.55mm 6.40mm x 3.55mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-5-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Light Touch Miniature Pushbutton - EB2061-CC - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
B3U Ultra-small Tactile Switch (SMT) - B3U-1100PM - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
7 suppliers