E-Switch, Inc. Tactile Switches TL1016BBF160QG

Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL1016BBF160QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Tactile Switches - 141-TL1016BBF160QGTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL1016BBF160QGTR-ND
Tactile Switches 141-TL1016BBF160QGTR-ND
Tactile Switch

Tactile Switch

Buy Now Datasheet
Tactile Switches - 141-TL1016BBF160QGDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch

Tactile Switch

Buy Now Datasheet
Tactile Switches - 141-TL1016BBF160QGCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL1016BBF160QGCT-ND
Tactile Switches 141-TL1016BBF160QGCT-ND
Tactile Switch

Tactile Switch

Buy Now Datasheet
Tactile Switch, 0.05A, 12Vdc, Smd, 160Gf; Product Range E-Switch - 33AK0862 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd, 160Gf; Product Range E-Switch
33AK0862
Tactile Switch, 0.05A, 12Vdc, Smd, 160Gf; Product Range E-Switch 33AK0862
TACTILE SWITCH, 0.05A, 12VDC, SMD, 160GF; Product Range:TL1016 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, SMD, 160GF; Product Range:TL1016 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.05A, 12Vdc, Smd, 160Gf; Product Range E-Switch - 33AK0854 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd, 160Gf; Product Range E-Switch
33AK0854
Tactile Switch, 0.05A, 12Vdc, Smd, 160Gf; Product Range E-Switch 33AK0854
TACTILE SWITCH, 0.05A, 12VDC, SMD, 160GF; Product Range:TL1016 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, SMD, 160GF; Product Range:TL1016 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches TL1016BBF160QG
SWITCH TACT SPST-NO 50MA 12V

SWITCH TACT SPST-NO 50MA 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL1016BBF160QG 141-TL1016BBF160QGTR-ND 141-TL1016BBF160QGCT-ND 33AK0862 TL1016BBF160QG
Product Name Tactile Switches Tactile Switches Tactile Switches Tactile Switch, 0.05A, 12Vdc, Smd, 160Gf; Product Range E-Switch Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Membrane Switch Frontpanel Short Stroke 18 mm - MCS 18 Front - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.2 lbs (0.1020 kg)
View Details
Light Touch Miniature Pushbutton - EB2061-BC - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Tactile Switches - 36-5154-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers