E-Switch, Inc. Tactile Switches TL1220S1BBBRN

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL1220S1BBBRN
TACT, 50mA, SPST-NO, Off-(On), PC Pin

TACT, 50mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Tactile Switches - EG5456-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5456-ND
Tactile Switches EG5456-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL1220S1BBBRN
Switches - Tactile Switches TL1220S1BBBRN
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL1220S1BBBRN
Tactile Switches TL1220S1BBBRN
Tactile Switches 7.5mm dia Sq Short Tact Switch

Tactile Switches 7.5mm dia Sq Short Tact Switch

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL1220S1BBBRN EG5456-ND TL1220S1BBBRN TL1220S1BBBRN
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Straight PC Pins Snap-In
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

B3W Sealed Tactile Switch - B3W-1152 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
6 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Pushbutton Switches - 486-3351-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Tactile Switches - 2213819-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details