Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACT, 50mA, SPST-NO, Off-(On), SMD (SMT) Tab, LED, Yellow
Tactile Switches 50mA 12VDC YLW LED 160gf SPST SMT
SWITCH TACTILE SPST-NO 0.05A 12V
| DigiKey | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EG5183CT-ND | EG5183DKR-ND | 1400-TL3215AF160YQ | TL3215AF160YQ | TL3215AF160YQ |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 4.90mm x 4.90mm | 4.90mm x 4.90mm |