Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
SWITCH, TACTILE, 50MA, 12VDC, SOLDER; Product Range:TL1270 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
SWITCH, TACTILE, 50MA, 12VDC, SOLDER, FULL REEL; Product Range:TL1270 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 12V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL1270F160REQAT | EG5069TR-ND | 04X4790 | TL1270F160REQAT |
| Product Name | Tactile Switches | Tactile Switches | Switch, Tactile, 50Ma, 12Vdc, Solder; Product Range E-Switch | Switches - Tactile Switches |
| Actuator Specifications | Round Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Switch Dimensions | 4.50mm x 4.95mm |