E-Switch, Inc. Tactile Switches TL3312NF235Q

Description
TACT, 50mA, SPST-NO, Off-(On), SMD (SMT) Tab
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), SMD (SMT) Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3312NF235Q
TACT, 50mA, SPST-NO, Off-(On), SMD (SMT) Tab

TACT, 50mA, SPST-NO, Off-(On), SMD (SMT) Tab

Supplier's Site Datasheet
Tactile Switches - EG5716DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5716DKR-ND
Tactile Switches EG5716DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG5716TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5716TR-ND
Tactile Switches EG5716TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG5716CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5716CT-ND
Tactile Switches EG5716CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL3312NF235Q
Switches - Tactile Switches TL3312NF235Q
SWITCH TACT SPST-NO 50MA 12V

SWITCH TACT SPST-NO 50MA 12V

Supplier's Site
Tact Switch, Spst, 0.05A, 12Vdc, Smd; Product Range E-Switch - 69AC1584 - Newark, An Avnet Company
Chicago, IL, United States
Tact Switch, Spst, 0.05A, 12Vdc, Smd; Product Range E-Switch
69AC1584
Tact Switch, Spst, 0.05A, 12Vdc, Smd; Product Range E-Switch 69AC1584
TACT SWITCH, SPST, 0.05A, 12VDC, SMD; Product Range:TL3312 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:235gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACT SWITCH, SPST, 0.05A, 12VDC, SMD; Product Range:TL3312 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:235gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL3312NF235Q
Tactile Switches TL3312NF235Q
Tactile Switches 50mA 12VDC .25mm H 235gf SPST 3.7x3.7mm

Tactile Switches 50mA 12VDC .25mm H 235gf SPST 3.7x3.7mm

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3312NF235Q EG5716DKR-ND EG5716CT-ND TL3312NF235Q 69AC1584 TL3312NF235Q
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tact Switch, Spst, 0.05A, 12Vdc, Smd; Product Range E-Switch Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Solder Pad
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLWS/968D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
30mm Key Selector Push Buttons - AK2-3PB - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Tactile Switches - 2-2213818-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-RHG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers