Manufacturer: E-Switch
Win Source Part Number: 849176-TL3301EF100QG
Series: TL3301
Features: Tactile Switch
Package: Reel - TR
Family Name: TL3301
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: -TL3301EF100QG, TL3301EF100QG-ND, EG5468TR, EG5468CT, EG5468DKR
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Tactile Switches 6mm SMT Gull Wing 7.3mm Act Height
Tactile Switches 6mm SMT Gull Wing 7.3mm Act Height
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH, TACTILE, SPST, 50mA, 12VDC; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 849176-TL3301EF100QG | EG5468TR-ND | EG5468CT-ND | 1400-TL3301EF100QG | TL3301EF100QG | 239-TL3301EF100QG | TL3301EF100QG | 15N9464 |
| Product Name | Tactile Switches - TL3301EF100QG | Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switches 6mm SMT Gull Wing 7.3mm Act Height | Switches - Tactile Switches | Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Off-Mom | Momentary Contact | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |||
| Switch Dimensions | 6.00mm x 6.00mm | 6.00mm x 6.00mm |