E-Switch, Inc. Tactile Switches TL3305BF160QG

Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3305BF160QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Tactile Switches - EG5351DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5351DKR-ND
Tactile Switches EG5351DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG5351CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5351CT-ND
Tactile Switches EG5351CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG5351TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5351TR-ND
Tactile Switches EG5351TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch - 84Y2776 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch
84Y2776
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch 84Y2776
TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL3305 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL3305 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches TL3305BF160QG
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TL3305BF160QG
Key/Switch >> Tactile Switches TL3305BF160QG
不带 50mA 4.5mm 100MΩ 500,000 Times 12V 160gf 4.5mm 5mm Round Button Brick nogging SPST - Tactile Switches ROHS

不带 50mA 4.5mm 100MΩ 500,000 Times 12V 160gf 4.5mm 5mm Round Button Brick nogging SPST - Tactile Switches ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL3305BF160QG
Tactile Switches TL3305BF160QG
Tactile Switches 50mA 12VDC SPST, NO 5mm Act, 160gf

Tactile Switches 50mA 12VDC SPST, NO 5mm Act, 160gf

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3305BF160QG EG5351DKR-ND EG5351CT-ND 84Y2776 TL3305BF160QG TL3305BF160QG TL3305BF160QG
Product Name Tactile Switches Tactile Switches Tactile Switches Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch Switches - Tactile Switches Key/Switch >> Tactile Switches Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS RoHS RoHS
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9010-R1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
H program - HDT - Pushbuttons - HDT-BL-GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details