DigiKey Datasheets for Touch Switches and Tactile Switches
Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more
| Product Name | Notes |
|---|---|
| 3.0 X 2.0 X 0.6, 100GF, IP67, TA | |
| 3.0 X 2.0 X 0.6, 330GF, IP67, TA | |
| 4.6 X 1.8 MM, 1.2 MM ACTUATOR HE | |
| 4.6 X 1.85 MM, 1 MM ACTUATOR HEI | |
| 4.6 X 1.85 MM, 1.15 MM ACTUATOR | |
| 4.6 X 1.85 MM, 1.25 MM ACTUATOR | |
| 6 X 6 MM, 1.5 MM ACTUTOR HEIGHT, | |
| 6.2 X 6.2 MM, 2 MM ACTUATOR HEIG | |
| 6.2 X 6.2 MM, 2.05 MM ACTUATOR H | |
| 6.2 X 6.2 MM, 2.5 MM ACTUATOR HE | |
| 6.2 X 6.2 MM, 3.1 MM ACTUATOR HE | |
| 6.2 X 6.2 MM, 3.5 MM ACTUATOR HE | |
| 6.2 X 6.2 MM, 3.5 MM ACTUATOR, 1 | |
| 6.2 X 6.2 MM, 3.5 MM ACTUATOR, 2 | |
| 7 X 3.5 MM, 1.1 MM ACTUATOR HEIG | |
| STEEL KEYBOARD | |
| SWITCH TACT 0.05A 12V | |
| SWITCH TACT 0.05A 42V | |
| SWITCH TACT 11.85MM BLACK | |
| SWITCH TACT 13MM BROWN | |
| SWITCH TACT 13MM RED | |
| SWITCH TACT 2.0N | |
| SWITCH TACT 2.35MM RED | |
| SWITCH TACT 3.15MM BROWN | |
| SWITCH TACT 3.1MM BROWN | |
| SWITCH TACT 3.5MM BROWN | |
| SWITCH TACT 3.5MM RED | |
| SWITCH TACT 3.5N | |
| SWITCH TACT 3.85MM BLACK | |
| SWITCH TACT 3.85MM RED | |
| SWITCH TACT 4.3MM BLACK | |
| SWITCH TACT 4.3MM BROWN | |
| SWITCH TACT 4.3MM RED | |
| SWITCH TACT 4.3MM SALMON | |
| SWITCH TACT 4.3MM YELLOW | |
| SWITCH TACT 5.2MM RED | |
| SWITCH TACT 50MA 12V | |
| SWITCH TACT 5MM BLACK | |
| SWITCH TACT 5MM BROWN | |
| SWITCH TACT 5MM RED | |
| SWITCH TACT 5MM SALMON | |
| SWITCH TACT 7.3MM BROWN | |
| SWITCH TACT 7.3MM RED | |
| SWITCH TACT 7.3MM YELLOW | |
| SWITCH TACT 7MM BLACK | |
| SWITCH TACT 7MM BROWN | |
| SWITCH TACT 7MM RED | |
| SWITCH TACT 8.35MM BROWN | |
| SWITCH TACT 8.35MM YELLOW | |
| SWITCH TACT 9.5MM BROWN | |
| SWITCH TACT 9.5MM RED | |
| SWITCH TACT 9.5MM SALMON | |
| SWITCH TACT BROWN | |
| SWITCH TACT OFF - MOM | |
| SWITCH TACTILE SPST-NO 0.02A 15V | |
| SWITCH TACTILE SPST-NO 0.03A 30V | |
| SWITCH TACTILE SPST-NO 0.05A 12V | |
| TACT SWITCH, 12X12, TOP OPERATIN | |
| Tactile Switch SPST-NO Top Actuated Surface Mount | |
| TACTILE SWITCH, SPST, 4.5 X 3.9 | |
| TACTILE SWITCH, SPST, 5.2 X 5.2 | |
| TACTILE SWITCH, SPST, 6 X 6 MM, | |
| TACTILE SWITCH, SPST, 6 X 6MM, 1 | |
| TACTILE SWITCH, SPST, 6.2 X 6.2 | |
| TACTILE SWITCH, SPST, 6.3 X 6.8M | |
| TACTILE SWITCH, SPST, 7.2 X 6.5M | |
| TACTILE SWITCH, SPST, 8.3 X 8.3 | |
| TACTILE SWITCH, SPST, 9.85 X 9.8 | |
| Tactile Switch |
| << Prev |