Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Manufacturer: E-Switch
Win Source Part Number: 899759-TL3301SPF160Q
Series: TL3301
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TL3301
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: EG1869, TL3301SPF160QG/TR, EG1869DKR, EG1869CT, EG1869TR, D310785, EG1869-ND
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
SWITCH TACTILE SPST-NO 0.05A 12V
6mm 7.5mm Rectangle button 50mA Brick nogging 6mm SPST 160gf 12V SMD,6x6mm Tactile Switches ROHS
Tactile Switches 6.0X2.8MM 160G
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH, TACTILE SPST 50mA, SMD GULL WING, FULL REEL; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Square Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
SWITCH, TACTILE SPST 50mA, SMD GULL WING; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Square Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
| DigiKey | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EG1869TR-ND | EG1869CT-ND | 899759-TL3301SPF160QG | 1400-TL3301SPF160QG | TL3301SPF160QG | TL3301SPF160QG | TL3301SPF160QG | TL3301SPF160QG | 14P9510 |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches - TL3301SPF160QG | Tactile Switches | Switches - Tactile Switches | Key/Switch >> Tactile Switches | Tactile Switches | Tactile Switches | Switch, Tactile Spst 50Ma, Smd Gull Wing, Full Reel; Product Range E-Switch |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | Off-Mom | ||||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO | ||
| Switch Dimensions | 6.00mm x 6.00mm | 6.00mm x 6.00mm | Height: 7.5mm x Length: 6mm x Width: 6mm |