TACTILE SWITCH, SPST-NO, 6.1 X 3
TACTILE SWITCH, SPST-NO, 6.1 X 3
TACTILE SWITCH, SPST-NO, 6.1 X 3
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 2073-SWT0225-050010JSADKR-ND | 2073-SWT0225-050010JSACT-ND |
| Product Name | Tactile Switches | Tactile Switches |
| Actuator Specifications | Rectangular Button | Rectangular Button |
| Switch Function | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 6.10mm x 3.50mm | 6.10mm x 3.50mm |