TACT, 50mA, SPST-NO, Off-(On), PC Pin
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL1105 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 12V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL1105XF250Q | EG4560-ND | TL1105XF250Q | 15N9329 | TL1105XF250Q |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch | Switches - Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | Through Hole | |
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |