E-Switch, Inc. Tactile Switches TL3240F260R

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG5001TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5001TR-ND
Tactile Switches EG5001TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG5001CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5001CT-ND
Tactile Switches EG5001CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range E-Switch - 92T1747 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range E-Switch
92T1747
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range E-Switch 92T1747
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD; Product Range:TL3240 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:260gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD; Product Range:TL3240 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:260gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL3240F260R
Tactile Switches TL3240F260R
Tactile Switches 50mA 12VDC Red LED

Tactile Switches 50mA 12VDC Red LED

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL3240F260R
Switches - Tactile Switches TL3240F260R
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG5001TR-ND EG5001CT-ND 92T1747 TL3240F260R TL3240F260R
Product Name Tactile Switches Tactile Switches Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range E-Switch Tactile Switches Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.10mm x 6.10mm 6.10mm x 6.10mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3459-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3J Hinged Tactile Switch - B3J-5400 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details