E-Switch, Inc. Tactile Switches TL1250F180BRRCLR

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Blue
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL1250F180BRRCLR
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Blue

TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Blue

Supplier's Site Datasheet
Tactile Switches - EG4674-5-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4674-5-ND
Tactile Switches EG4674-5-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Switch, Tactile, 50Ma, Through Hole; Product Range E-Switch - 09R9912 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 50Ma, Through Hole; Product Range E-Switch
09R9912
Switch, Tactile, 50Ma, Through Hole; Product Range E-Switch 09R9912
SWITCH, TACTILE, 50mA, THROUGH HOLE; Product Range:TL1250 Series; Illumination:Illumin ated; Actuation Type:Side; Actuator / Cap Colour:Transparent; Contact Configuration:SPST-N O; Contact Current DC Max:50mA; Contact Current Max:50mA RoHS Compliant: Yes

SWITCH, TACTILE, 50mA, THROUGH HOLE; Product Range:TL1250 Series; Illumination:Illuminated; Actuation Type:Side; Actuator / Cap Colour:Transparent; Contact Configuration:SPST-NO; Contact Current DC Max:50mA; Contact Current Max:50mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL1250F180BRRCLR
Tactile Switches TL1250F180BRRCLR
Tactile Switches 50mA 12VDC Blue LED Gold, Round, Clear

Tactile Switches 50mA 12VDC Blue LED Gold, Round, Clear

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL1250F180BRRCLR
Switches - Tactile Switches TL1250F180BRRCLR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL1250F180BRRCLR EG4674-5-ND 09R9912 TL1250F180BRRCLR TL1250F180BRRCLR
Product Name Tactile Switches Tactile Switches Switch, Tactile, 50Ma, Through Hole; Product Range E-Switch Tactile Switches Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Straight PC Pins
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Twin Touch Metal Operators - 2ATF1-P2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Tactile Switches - 1571296-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
4 suppliers
Illuminated Low Profile Process Sealed Tactile - JB15HLPE-JB - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details