Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACT, 50mA, SPST-NO, Off-(On), J-lead
TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches SMT Tact Switch SPST-NO 0.05A 12V
| DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TL3301EF160QJTR-ND | TL3301EF160QJCT-ND | 1400-TL3301EF160QJ | 15N9467 | TL3301EF160QJ | TL3301EF160QJ | TL3301EF160QJ |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch | Switches - Tactile Switches | Tactile Switches | Tactile Switches |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | Off-Mom | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | 6.00mm x 6.00mm | 6.00mm x 6.00mm |