E-Switch, Inc. Tactile Switches TL1105AF160Q

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL1105AF160Q
TACT, 50mA, SPST-NO, Off-(On), PC Pin

TACT, 50mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Tactile Switches - EG1829-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG1829-ND
Tactile Switches EG1829-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
P010002 - TL1105AF160Q - Heilind Electronics, Inc.
Wilmington, MA, United States
P010002

P010002

Buy Now
Switches - Tactile Switches TL1105AF160Q
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL1105AF160Q
Tactile Switches TL1105AF160Q
Tactile Switches 6.0X5.0MM 160G

Tactile Switches 6.0X5.0MM 160G

Buy Now Datasheet
Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch - 15N4465 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch
15N4465
Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch 15N4465
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:TL1105 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:TL1105 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Tactile Switch, 0.05A, 12Vdc, 160Gf, Tht Rohs Compliant E-Switch - 57AK3791 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 160Gf, Tht Rohs Compliant E-Switch
57AK3791
Tactile Switch, 0.05A, 12Vdc, 160Gf, Tht Rohs Compliant E-Switch 57AK3791
TACTILE SWITCH, 0.05A, 12VDC, 160GF, THT ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 12VDC, 160GF, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL1105AF160Q EG1829-ND TL1105AF160Q TL1105AF160Q TL1105AF160Q 15N4465 57AK3791
Product Name Tactile Switches Tactile Switches P010002 Switches - Tactile Switches Tactile Switches Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch Tactile Switch, 0.05A, 12Vdc, 160Gf, Tht Rohs Compliant E-Switch
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Straight PC Pins Solder Pin Through Hole
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2337229-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
H program - HDL/HDR/HDT - Mushroom button - HDTP30-BL-GN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL8LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R1R - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers