Tactile Switch SPST x 2 Side Actuated Through Hole, Right Angle
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Red
SWITCH TACTILE SPSTX2 0.05A 12V
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EG4992-ND | 1400-TL3253BRNBRNF160Q | TL3253BRNBRNF160Q |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Dual | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST x 2 |
| Switch Dimensions | 8.40mm x 10.50mm | ||
| Terminal Type | Straight PC Pins | Straight PC Pins |