E-Switch, Inc. Tactile Switches TL3200AF160RGQ

Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Red
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3200AF160RGQ
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Red

TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Red

Supplier's Site Datasheet
Tactile Switches - TL3200AF160RGQ-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
TL3200AF160RGQ-ND
Tactile Switches TL3200AF160RGQ-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL3200AF160RGQ
Switches - Tactile Switches TL3200AF160RGQ
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL3200AF160RGQ
Tactile Switches TL3200AF160RGQ
Tactile Switches 50mA 12VDC Silver Red/Green

Tactile Switches 50mA 12VDC Silver Red/Green

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3200AF160RGQ TL3200AF160RGQ-ND TL3200AF160RGQ TL3200AF160RGQ
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features Available in Tape and Reel Packaging Illuminated Switch; Available in Tape and Reel Packaging Illuminated Switch Illuminated Switch
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Shorter, Illuminated, Vandal Resistant Pushbutton Switch - LP3S-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
View Details
Pushbutton Switches - 486-3368-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
R program - RD - Pushbutton - RDMRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-B2B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers