E-Switch, Inc. Tactile Switches TL3302AF130QG

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG4582CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4582CT-ND
Tactile Switches EG4582CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG4582DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4582DKR-ND
Tactile Switches EG4582DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG4582TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4582TR-ND
Tactile Switches EG4582TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switches - Tactile Switches - 1376520-TL3302AF130QG - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376520-TL3302AF130QG
Switches - Tactile Switches 1376520-TL3302AF130QG
Win Source Part Number: 1376520-TL3302AF130Q G Category: Switches - Tactile Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: TL3302 Package: Tape & Reel Product Status: Active Features: Tactile Feedback Base Product Number: TL3302 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Termination Style: Gull Wing Mechanical Life: 40,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 4.30mm Actuator Orientation: Top Actuated Outline: 6.00mm x 3.50mm Illumination: Non-Illuminated Operating Force: 130gf Actuator Material: Polyphenylene Sulfide (PPS) Switch Travel: 0.25mm

Win Source Part Number: 1376520-TL3302AF130QG
Category: Switches - Tactile Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: TL3302
Package: Tape & Reel
Product Status: Active
Features: Tactile Feedback
Base Product Number: TL3302
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Termination Style: Gull Wing
Mechanical Life: 40,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 4.30mm
Actuator Orientation: Top Actuated
Outline: 6.00mm x 3.50mm
Illumination: Non-Illuminated
Operating Force: 130gf
Actuator Material: Polyphenylene Sulfide (PPS)
Switch Travel: 0.25mm

Buy Now Datasheet
Tactile Switches 1400-TL3302AF130QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL3302AF130QG
Tactile Switches TL3302AF130QG
Tactile Switches 3.5mm x 6mmSMT Tact SPST-NO 0.05A 12V

Tactile Switches 3.5mm x 6mmSMT Tact SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - TL3302AF130QG - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
TL3302AF130QG
Tactile Switches TL3302AF130QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Switches - Tactile Switches TL3302AF130QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Sw, Spst-No, 0.05A, 12V, Solder; Product Range E-Switch - 15N9493 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.05A, 12V, Solder; Product Range E-Switch
15N9493
Tactile Sw, Spst-No, 0.05A, 12V, Solder; Product Range E-Switch 15N9493
TACTILE SW, SPST-NO, 0.05A, 12V, SOLDER; Product Range:TL3302 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:130gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.05A, 12V, SOLDER; Product Range:TL3302 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:130gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG4582CT-ND EG4582DKR-ND 1376520-TL3302AF130QG 1400-TL3302AF130QG TL3302AF130QG TL3302AF130QG TL3302AF130QG 15N9493
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Sw, Spst-No, 0.05A, 12V, Solder; Product Range E-Switch
Actuator Specifications Rectangular Button Rectangular Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-Mom Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 3.50mm 6.00mm x 3.50mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
H program - HDT - Pushbuttons - HDT-BL-SW-975 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3F Tactile Switch - B3F-1100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
5 suppliers