E-Switch, Inc. Tactile Switches TL3301DF160QG

Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3301DF160QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
J100615 300 PER REEL - TL3301DF160QG - Heilind Electronics, Inc.
Wilmington, MA, United States
J100615 300 PER REEL
TL3301DF160QG
J100615 300 PER REEL TL3301DF160QG
J100615 300 PER REEL

J100615 300 PER REEL

Buy Now
Laguna Hills, CA, United States
Tactile Switches - TL3301DF160QG
849440-TL3301DF160QG
Tactile Switches - TL3301DF160QG 849440-TL3301DF160QG
Manufacturer: E-Switch Win Source Part Number: 849440-TL3301DF160QG Series: TL3301 Features: Tactile Switch Package: Reel - TR Family Name: TL3301 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: EG5463DKR, -TL3301DF160QG, TL3301DF160QG-ND, EG5463CT, EG5463TR

Manufacturer: E-Switch
Win Source Part Number: 849440-TL3301DF160QG
Series: TL3301
Features: Tactile Switch
Package: Reel - TR
Family Name: TL3301
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: EG5463DKR, -TL3301DF160QG, TL3301DF160QG-ND, EG5463CT, EG5463TR

Buy Now Datasheet
Tactile Switches - EG5463CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5463CT-ND
Tactile Switches EG5463CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG5463TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5463TR-ND
Tactile Switches EG5463TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG5463DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5463DKR-ND
Tactile Switches EG5463DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TL3301DF160QG
Key/Switch >> Tactile Switches TL3301DF160QG
6mm 9.4mm Round Button 50mA Brick nogging 6mm SPST 160gf 12V SMD,6x6mm Tactile Switches ROHS

6mm 9.4mm Round Button 50mA Brick nogging 6mm SPST 160gf 12V SMD,6x6mm Tactile Switches ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL3301DF160QG
Tactile Switches TL3301DF160QG
Tactile Switches SMT Tact Switch SPST-NO 0.05A 12V

Tactile Switches SMT Tact Switch SPST-NO 0.05A 12V

Buy Now Datasheet
Switches - Tactile Switches TL3301DF160QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch - 15N9459 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch
15N9459
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch 15N9459
TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Heilind Electronics, Inc. Win Source Electronics DigiKey DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3301DF160QG TL3301DF160QG 849440-TL3301DF160QG EG5463CT-ND EG5463TR-ND TL3301DF160QG TL3301DF160QG TL3301DF160QG 15N9459
Product Name Tactile Switches J100615 300 PER REEL Tactile Switches - TL3301DF160QG Tactile Switches Tactile Switches Key/Switch >> Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS RoHS RoHS
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

EX-R - EX-RD - EX-RD - Drucktaster - EX-RDMSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL8LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1977223-5 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
Tactile Switches - SW1234-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers