E-Switch, Inc. Tactile Switches TL1275CA2WA500QPG

Description
Tactile Switch SPST-NO Top Actuated Panel Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG6105-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG6105-ND
Tactile Switches EG6105-ND
Tactile Switch SPST-NO Top Actuated Panel Mount

Tactile Switch SPST-NO Top Actuated Panel Mount

Buy Now Datasheet
Tactile Switches 1400-TL1275CA2WA500QPG
TACT, 50mA, SPST-NO, Off-(On), Wire Leads 500mm, w/ Connector, LED, Green

TACT, 50mA, SPST-NO, Off-(On), Wire Leads 500mm, w/ Connector, LED, Green

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
TL1275CA2WA500QPG
Switches - Tactile Switches TL1275CA2WA500QPG
SWITCH TACT SPST-NO 50MA 12V

SWITCH TACT SPST-NO 50MA 12V

Supplier's Site
Tactile Switch, Spst, 0.05A, 12Vdc, Grn; Product Range E-Switch - 85AC0793 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 12Vdc, Grn; Product Range E-Switch
85AC0793
Tactile Switch, Spst, 0.05A, 12Vdc, Grn; Product Range E-Switch 85AC0793
TACTILE SWITCH, SPST, 0.05A, 12VDC, GRN; Product Range:TL1275 Series; Illumination:Illumin ated; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:350gf; Switch Terminals:Wire Leaded RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 12VDC, GRN; Product Range:TL1275 Series; Illumination:Illuminated; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:350gf; Switch Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL1275CA2WA500QPG
Tactile Switches TL1275CA2WA500QPG
Tactile Switches Panel Mount Tact Switch Wire Leads + Connector, Green LED SPST 50mA 12VDC

Tactile Switches Panel Mount Tact Switch Wire Leads + Connector, Green LED SPST 50mA 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG6105-ND 1400-TL1275CA2WA500QPG TL1275CA2WA500QPG 85AC0793 TL1275CA2WA500QPG
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switch, Spst, 0.05A, 12Vdc, Grn; Product Range E-Switch Tactile Switches
Actuator Specifications Flush Pushbutton; Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 19.00mm Dia
Unlock Full Specs
to access all available technical data

Similar Products

B3U Ultra-small Tactile Switch (SMT) - B3U-3000PM - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers
Pushbutton Switches - 486-3362-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-BL-529 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details