E-Switch, Inc. Tactile Switches TL1220R2BBBBHALO

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 141-TL1220R2BBBBHALO-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL1220R2BBBBHALO-ND
Tactile Switches 141-TL1220R2BBBBHALO-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches 1400-TL1220R2BBBBHALO
TACT, 50mA, SPST-NO, Off-(On), PC Pin

TACT, 50mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
TL1220R2BBBBHALO
Switches - Tactile Switches TL1220R2BBBBHALO
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL1220R2BBBBHALO
Tactile Switches TL1220R2BBBBHALO
Tactile Switches Illuminated Multi-Option Tact Switch 50mA 12VDC 100m @ 1.5 VDC Max -40 C to 85 C 180 gf 50gf SPST 8.0mm dia button with black bezel, black button, Blue LED Halo

Tactile Switches Illuminated Multi-Option Tact Switch 50mA 12VDC 100m @ 1.5 VDC Max -40 C to 85 C 180 gf 50gf SPST 8.0mm dia button with black bezel, black button, Blue LED Halo

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 141-TL1220R2BBBBHALO-ND 1400-TL1220R2BBBBHALO TL1220R2BBBBHALO TL1220R2BBBBHALO
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Round Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 7.60mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

B3F Tactile Switch - B3F-3122-G - Aratas America LLC
Specs
Switch Dimensions 7.85 x 7.3 x 7.4 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
Pushbutton Switches - 486-3674-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
N program - NDT - Pushbutton - NDTGR -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details