TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Blue
Win Source Part Number: 1207282-TL3253BBABBA
Category: Switches>Tactile Switches
Series: TL3253
Termination Style: PC Pin
Package: Bulk
Standard Package: 1
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Dual
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Side Actuated
Outline: 8.40mm x 10.50mm
Illumination: Illuminated
Illumination Voltage (Nominal): 3.3 VDC
Illumination Type, Color: LED, Blue/Blue
Operating Force: 160gf
Mechanical Life: 500,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
Actuator Length, Right Angle: 8.55mm
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Mfr: E-Switch
Other Names: 141-TL3253BBABBAF160
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
SWITCH TACTILE SPSTX2 50MA 12V
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL3253BBABBAF160Q | 1207282-TL3253BBABBAF160Q | 141-TL3253BBABBAF160Q-ND | TL3253BBABBAF160Q |
| Product Name | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST x 2 |
| Terminal Type | Straight PC Pins | Straight PC Pins | ||
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps |