TACT, 50mA, SPST-NO, Off-(On), PC Pin
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches 6.0X3.15MM R/A 250G
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:TL1105 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL1105WF250Q | EG1836-ND | TL1105WF250Q | TL1105WF250Q | 15N4494 |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | Through Hole | |
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |