6.2 X 6.2 X 2.6, 500GF, IP67, TA
6.2 X 6.2 X 2.6, 500GF, IP67, TA
6.2 X 6.2 X 2.6, 500GF, IP67, TA
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 450-STS26A50YSMTRDKR-ND | 450-STS26A50YSMTRCT-ND |
| Product Name | Tactile Switches | Tactile Switches |
| Actuator Specifications | Standard | Standard |
| Switch Function | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 6.20mm x 6.20mm | 6.20mm x 6.20mm |