E-Switch, Inc. Tactile Switches TL3215AF160GQ

Description
TACT, 50mA, SPST-NO, Off-(On), SMD (SMT) Tab, LED, Green
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), SMD (SMT) Tab, LED, Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3215AF160GQ
TACT, 50mA, SPST-NO, Off-(On), SMD (SMT) Tab, LED, Green

TACT, 50mA, SPST-NO, Off-(On), SMD (SMT) Tab, LED, Green

Supplier's Site Datasheet
Tactile Switches - EG5181DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5181DKR-ND
Tactile Switches EG5181DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG5181TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5181TR-ND
Tactile Switches EG5181TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG5181CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5181CT-ND
Tactile Switches EG5181CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL3215AF160GQ
Tactile Switches TL3215AF160GQ
Tactile Switches 50mA 12VDC GRN LED 160gf SPST SMT

Tactile Switches 50mA 12VDC GRN LED 160gf SPST SMT

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL3215AF160GQ
Switches - Tactile Switches TL3215AF160GQ
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3215AF160GQ EG5181DKR-ND EG5181CT-ND TL3215AF160GQ TL3215AF160GQ
Product Name Tactile Switches Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Surface Mount Technology Surface Mount Technology Surface Mount Technology
Features Available in Tape and Reel Packaging Illuminated Switch; Available in Tape and Reel Packaging Illuminated Switch Illuminated Switch; RoHS Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9002-RG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Tactile Switches - 486-3-161-117CT-ND - DigiKey
Specs
Actuator Specifications Oval Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
R program - RDL - Illuminated pushbutton - RDLMWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details