E-Switch, Inc. Tactile Switches TL1105HF100Q

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG5999-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5999-ND
Tactile Switches EG5999-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches 1400-TL1105HF100Q
TACT, 50mA, SPST-NO, Off-(On), PC Pin

TACT, 50mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
TL1105HF100Q
Switches - Tactile Switches TL1105HF100Q
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tact Sw, Spst-No-Db, 0.05A, 12V, Solder; Product Range E-Switch - 15N9272 - Newark, An Avnet Company
Chicago, IL, United States
Tact Sw, Spst-No-Db, 0.05A, 12V, Solder; Product Range E-Switch
15N9272
Tact Sw, Spst-No-Db, 0.05A, 12V, Solder; Product Range E-Switch 15N9272
TACT SW, SPST-NO-DB, 0.05A, 12V, SOLDER; Product Range:TL1105 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACT SW, SPST-NO-DB, 0.05A, 12V, SOLDER; Product Range:TL1105 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL1105HF100Q
Tactile Switches TL1105HF100Q
Tactile Switches Thru hole 6mmx6mm SPST-NO 0.05A 50V

Tactile Switches Thru hole 6mmx6mm SPST-NO 0.05A 50V

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG5999-ND 1400-TL1105HF100Q TL1105HF100Q 15N9272 TL1105HF100Q
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tact Sw, Spst-No-Db, 0.05A, 12V, Solder; Product Range E-Switch Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Compact Four Leg Key Pad Dome - 5156TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
View Details
B3J Hinged Tactile Switch - B3J-4200 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers