Rochester Electronics Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 22 23 24 25 26 27 28 29 30 31
Product Name Notes
1 A, 400 V Surface Mount Rectifiers
1 A, 600 V Surface Mount Rectifiers
1.0 A, 100 V, Surface Mount Schottky Barrier Rectifiers
1.0 A, 15 V, Schottky Barrier Diode, Low IR, Non-Monolithic Dual MCPH5
1.0 A, 150 V, Surface Mount Schottky Barrier Rectifiers
1.0 A, 20 V, Schottky Barrier Diode, Low VF Dual MCPH5
1.0 A, 20 V, Schottky Barrier Rectifiers
1.0 A, 30 V, Schottky Barrier Rectifier
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount
1.0 A, 80 V, Schottky Barrier Rectifier
S1A
S1A
S1B
S1B
S1D
S1D
S1G
S1J
S1J
S1K
S1M
S1M
1.0A General Purpose Rectifier
1.2 A, 1000 V Surface Mount Rectifiers
1.2 A, 600 V Surface Mount Rectifiers
1.2 A, 800 V Surface Mount Rectifiers
10 A, 160 V Dual Schottky Diode, Common Cathode
100 V Dual Common Cathode Switching Diode
100 V Switching Diode, dual, series
1000V, 15A, 1.35V, TO-220 (2-lead) Ultrafast Rectifier
100V 15A RECTIFIER
120 mA, 40 V, Schottky Diode, dual, series
15 V, 2 A Schottky Barrier Rectifier Diode
2.0 A Schottky Barrier Rectifiers
200 mA, 30 V, Schottky Diode
200 mA, 70 V Common Anode Switching Diode
200 UA IGT SCR FOR PHELON
200 V Switching Diode
250 V Switching Diode
3 A, 100 V Surface Mount Rectifiers
3 A, 50 V Surface Mount Rectifiers
3.0 A Schottky Barrier Rectifiers
3.0 Ampere Schottky Barrier Rectifiers
S3B
S3B
S3D
S3G
S3J
S3J
S3M
S3M
3.0A General Purpose Rectifier
30 V, 70 Milli Amp Schottky Barrier Rectifier Diode (Series Connection)
30A, 600V, Ultrafast Diode
30V 1.0 Amp Schottky Barrier Diode Rectifier
S3N
S3N
3A, 1200V Surface Mount Rectifier
5.0 Ampere Schottky Barrier Rectifiers
500 mA, 20 V, Schottky Power Rectifier, Surface Mount
500 mA, 30 V, Schottky Barrier Diode, Low IR, Single CP
500 mA, 30 V, Schottky Barrier Diode, Low IR, Single MCP
500 mA, 30 V, Schottky Barrier Diode, Low IR
60 V, 15 A Schottky Barrier Rectifier Diode (Twin Type Cathode Common)
600V, 30A, 1.26V, TO-247 (2-lead) Ultrafast Rectifier
6A, 600V, Ultrafast Diode
70 V Dual Common Anode Switching Diode
75 V Switching Diode
80A, 1000V Ultrafast Rectifier
DIODE ARRAY GP 100V 200MA SC70-3
DIODE ARRAY SCHOTTKY 100V SMPFD
DIODE ARRAY SCHOTTKY 30V 1A 5CPH
DIODE ARRAY SCHOTTKY 30V SOT23-3
DIODE ARRAY SCHOTTKY 40V SMPFD
DIODE ARRAY SCHOTTKY 40V SOT23
DIODE ARRAY SCHOTTKY 60V 4A TPFA
DIODE GEN PURP 250V 200MA SOT23
DIODE SCHOTTKY 40V 1.1A 2SMD
DIODE SCHOTTKY SMA
Diode TVS Single Uni-Dir 160V 500W 2-Pin Case 59AA-01 Bulk
Diode TVS Single Uni-Dir 170V 500W 2-Pin Case 59AA-01 Box
Diode TVS Single Uni-Dir 36V 500W 2-Pin Case 59AA-01 Box
DIODE ZENER REG 500MW SOD123
DPAK 2W SMT RECT
Dual Switching Diode, 100 V
Fast IGBT in NPT-technology with soft, fast recovery anti-parallel Emitter Controled Diode
S2A
S2B
S2D
S2D
S2K
S2M
S2M
General-Purpose Rectifiers (Glass Passivated)
HI SPD SWTH DIODE
HIGH FREQ PRESCALER
MBRB1045 - Schottky Power Rectifier, Switch-mode, 10 A, 45 V
MBRB2545CT - Schottky Power Rectifier, Switch-mode, 15A, 45V
REC SMA SPECIAL SHTKY
REC SMP 15A 40V SHTKY
REC SURM SPECIAL SHTKY TR
REC T0220 SPECIAL SHTKY
REC TO220 10A 100V SHTKY
REC TO220ML 8A 60V SHTKY
RECTIFIER 15V, 1A
Rectifier Array Schottky 20V 1A 5-SMD
Rectifier Array Schottky 30V 2A 8-SMD
Rectifier Diode, 1 Phase, 2 Element, 3A, 200V V(RRM), Silicon
Rectifier Diode, 1 Phase, 3 Element, 0.1A, 85V V(RRM), Silicon
Rectifier Diode, 3A, 200V, DO-214AA
Rectifier Diode, 3A, 400V, DO-214AA
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 15A, 600V V(RRM), Silicon, TO-220AC
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 50A, 600V V(RRM), Silicon, TO-247
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 6A, 600V V(RRM), Silicon, TO-251
Rectifier Diode, Avalanche, 1 Phase, 2 Element, 30A, 400V V(RRM), Silicon, TO-247
Rectifier Diode, Schottky, 0.05A, 2V V(RRM)
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.03A, 40V V(RRM)
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.07A, 30V V(RRM), Silicon, TO-236AB
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.07A, 30V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.1A, 150V V(RRM)
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.1A, 50V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.5A, 50V V(RRM), Silicon, TO-243AA
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.7A, 30V V(RRM), Silicon, TO-236AB
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 15V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 30V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 40V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 50V V(RRM), Silicon, DO-41
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 50V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 30V V(RRM), Silicon, TO-126
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 30V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 100V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 200V V(RRM), Silicon, DO-214AA
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 20V V(RRM), Silicon, DO-201AD
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 30V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 60V V(RRM), Silicon, DO-201AD
Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.1A, 30V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 2 Element, 1.5A, 30V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 2 Element, 1.5A, 30V
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 160V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 60V V(RRM), Silicon, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 12.5A, 100V V(RRM), Silicon, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 12.5A, 100V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 2 Element, 12.5A, 40V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 12.5A, 40V
Rectifier Diode, Schottky, 1 Phase, 2 Element, 12.5A, 60V V(RRM), Silicon, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 100V V(RRM), Silicon, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 16A, 90V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 2 Element, 17.5A, 60V V(RRM), Silicon, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 2.5A, 160V V(RRM), Silicon, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 100V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 50V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 2 Element, 25A, 100V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 25A, 50V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 2 Element, 35A, 100V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 2 Element, 35A, 40V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 2 Element, 35A, 60V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 2 Element, 3A, 180V V(RRM), Silicon, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 3A, 40V
Rectifier Diode, Schottky, 1 Phase, 2 Element, 4A, 100V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 4A, 50V
Rectifier Diode, Schottky, 1 Phase, 2 Element, 4A, 60V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 5A, 100V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 5A, 180V V(RRM), Silicon, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 5A, 40V V(RRM), Silicon, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 5A, 40V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 2 Element, 5A, 90V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 2 Element, 5A, 90V
Rectifier Diode, Schottky, 1 Phase, 2 Element, 6A, 50V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 2 Element, 7.5A, 100V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 70A, 60V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 2 Element, 8A, 100V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 8A, 40V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 8A, 60V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 8A, 90V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 3A, 30V
Rectifier Diode, Schottky, 1.5A, 30V
Rectifier Diode, Schottky, 10A, 40V V(RRM)
Rectifier Diode, Schottky, 10A, 50V V(RRM)
Rectifier Diode, Schottky, 2 Element, 0.5A, 50V V(RRM), Silicon, TO-236AB
Rectifier Diode, Schottky, 2A, 30V
Rectifier Diode, Schottky, 30V V(RRM), Silicon
Rectifier Diode, Schottky, 3A, 100V, DO-214AB
Rectifier Diode, Schottky, 5A, 50V V(RRM)
Rectifier Diode, Schottky, 5A, 600V Carbide
Rectifier Diode, Schottky, 8A, 600V Carbide
RURD620S9 - Rectifier Diode, Avalanche, 1 Phase, 6A, 200V, TO-252
S1DR - 200V, 1A high power density, standard switching time PN-rectifier
S2G
S2G - Rectifier Diode, 2A, 400V, DO-214AA
S2J
S2J
S2J - Rectifier Diode, 2A, 600V, DO-214AA
S2ZMMB - Omron SPCL 18V ZNER SOT23
S2ZMMBZ - ZEN SOT23 REG .225W 12V
S3A
S3 - Rectifier Diode, 3A, 50V, DO-214AB
S3K
S3K
S3K - Rectifier Diode, 3A, 800V, DO-214AB
S3M - General Purpose Rectifier
S3MB - Surface Mount Rectifiers
S8T28 - Schottky Three-State Quad Bus Driver/Receiver
SA30 - Trans Voltage Suppressor Diode, 500W, 30V, Unidirectional
SB10-05 - Rectifier Single Schottky
SB5100 - Rectifier Diode, Schottky, 5A, 100V, DO-201AD
SB80W06T - Schottky Barrier Diode, 60V, 8A, Low IR, Monolithic Dual
SBD Dual COMMON CATHODE
SBD PARALLEL 0.4A 100V
SBD PARALLEL 0.5A 30V
SBD SERIES 0.07A 30V
SBD TWIN CATHODE 2A 30V
SBE803 - SBD PARALLEL 0.2A 90V
SBRD8350 - Schottky Barrier Rectifier
Schottky Barrier Diode (Twin Type-Cathode Common)
Schottky Barrier Diode, 2V, 50mA, 0.25pF, Dual CP
Schottky Barrier Diode, 30V, 0.7A, Low IR, Single PCP
Schottky Barrier Diode, 30V, 3A, Low IR, Single
Schottky Barrier Diode. 50V, 1A
Schottky Barrier Diode
Schottky Barrier Rectifier, 100V, 10A D2PAK
Schottky Barrier Rectifier, 20 V, 3.0 A
Schottky Barrier Rectifier, 30 V, 3.0 A
Schottky Barrier Rectifier, 40 V, 6.0 A
Schottky Barrier Rectifier, 50 V, 3.0 A
Schottky Barrier Rectifier
SCHOTTKY DIODE 0.1A 50V
SCHOTTKY DIODE 0.2A 30V
SCHOTTKY DIODE 0.5A 30V
SCHOTTKY DIODE 0.5A 50V
Schottky Diode 0.5A 90V
Schottky Diode 1A 15V
Schottky Diode 1A 30V
SCHOTTKY DIODE 1A 90V
SCHOTTKY DIODE 30MA 40V
SCHOTTKY DIODE 70MA 30V
Schottky Diode
Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V
Schottky Power Rectifier, Switch-mode, 10 A, 45 V
Schottky Power Rectifier, Switch-mode, 15 A, 45 V
Schottky Power Rectifier, Switch-Mode, 45V D2PAK
Schottky Power Rectifier, Switch-mode, 6 A, 60 V
Schottky Power Rectifier
Schottky Rectifier, D2PAK
SDT05S60 - Rectifier Diode, Schottky, 5A, 600V Carbide
SFH 203 - Silizium-PIN-Fotodio de 400 nm to 1100 nm
SFH 205 FA - Photo Diode PIN Type 900nm Radial
SFH 206 K - Photo Diode PIN Type 850nm Radial Bulk
SHTKY TO220ML 10A 100V
Silicon PIN Photodiode Infrared (700-1100nm)
Silicon PIN Photodiode
SOT223 SCR PB FREE
Surface General-Purpose Rectifier
Switching Diode, High Voltage, 200 V
Switching Diode
THY C77 SPECIAL TRIAC
THY SI CONNTROLLED RECTIF
THY SILICN CONT RECT 400V
THY SILICON TRIAC PBFREE
THY T0220 SPECIAL TRIAC
THY T0220FP SPECIAL SCR
THY T092 SPECIAL SCR TR
THY T092 SPECIAL SCR
Trans Voltage Suppressor Diode, 10000W, 18.8V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB
Trans Voltage Suppressor Diode, 10000W, 28.2V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB
Trans Voltage Suppressor Diode, 300W, 12V V(RWM), Unidirectional, 2 Element, Silicon, TO-236AB
Trans Voltage Suppressor Diode, 300W, 24V V(RWM), Unidirectional, 1 Element, Silicon, TO-236
Trans Voltage Suppressor Diode, 300W, 5V V(RWM), Unidirectional, 2 Element, Silicon, TO-236AB
Trans Voltage Suppressor Diode, 350W, 5V, Unidirectional
Trans Voltage Suppressor Diode, 500W, 10V, Bidirectional, DO-15
Trans Voltage Suppressor Diode, 500W, 110V, Bidirectional, DO-15
Trans Voltage Suppressor Diode, 500W, 110V, Unidirectional, DO-15
Trans Voltage Suppressor Diode, 500W, 11V, Unidirectional
Trans Voltage Suppressor Diode, 500W, 120V, Unidirectional
Trans Voltage Suppressor Diode, 500W, 12V, Bidirectional, DO-15
Trans Voltage Suppressor Diode, 500W, 12V, Bidirectional
Trans Voltage Suppressor Diode, 500W, 12V, Unidirectional
Trans Voltage Suppressor Diode, 500W, 130V, Unidirectional, DO-15
Trans Voltage Suppressor Diode, 500W, 13V, Bidirectional, DO-15
Trans Voltage Suppressor Diode, 500W, 13V, Unidirectional, DO-15
Trans Voltage Suppressor Diode, 500W, 14V, Unidirectional, DO-15
Trans Voltage Suppressor Diode, 500W, 160V, Unidirectional, DO-15
Trans Voltage Suppressor Diode, 500W, 16V, Unidirectional, DO-15
Trans Voltage Suppressor Diode, 500W, 16V, Unidirectional
Trans Voltage Suppressor Diode, 500W, 170V, Bidirectional, DO-15
Trans Voltage Suppressor Diode, 500W, 18V, Bidirectional
Trans Voltage Suppressor Diode, 500W, 18V, Unidirectional, DO-15
Trans Voltage Suppressor Diode, 500W, 22V, Bidirectional, DO-15
Trans Voltage Suppressor Diode, 500W, 22V, Unidirectional, DO-15
Trans Voltage Suppressor Diode, 500W, 24V, Bidirectional, DO-15
Trans Voltage Suppressor Diode, 500W, 24V, Unidirectional, DO-15
Trans Voltage Suppressor Diode, 500W, 26V, Bidirectional, DO-15
Trans Voltage Suppressor Diode, 500W, 26V, Unidirectional, DO-15
Trans Voltage Suppressor Diode, 500W, 28V, Bidirectional, DO-15
Trans Voltage Suppressor Diode, 500W, 28V, Unidirectional, DO-15
Trans Voltage Suppressor Diode, 500W, 28V, Unidirectional
Trans Voltage Suppressor Diode, 500W, 30V, Unidirectional, DO-15
Trans Voltage Suppressor Diode, 500W, 33V, Bidirectional, DO-15
Trans Voltage Suppressor Diode, 500W, 33V, Unidirectional
Trans Voltage Suppressor Diode, 500W, 40V, Unidirectional
Trans Voltage Suppressor Diode, 500W, 43V, Unidirectional
Trans Voltage Suppressor Diode, 500W, 45V, Unidirectional, DO-15
Trans Voltage Suppressor Diode, 500W, 45V, Unidirectional
TVS DIODE 10VWM 17VC AXIAL
TVS DIODE 11VWM 18.2VC AXIAL
TVS DIODE 120VWM 193VC AXIAL
TVS DIODE 13VWM 21.5VC AXIAL
TVS DIODE 16VWM 26VC AXIAL
TVS DIODE 28VWM 45.4VC AXIAL
TVS DIODE 33VWM 53.3VC AXIAL
TVS DIODE 43VWM 69.4VC DO204AC
TVS Diode Zener Bi-Directional 12.8V (Max) 21.2V SOT-23-3 T/R
TVS Diode Zener Bi-Directional 12V (Max) 24V SOD323 T/R
TVS Diode Zener Bi-Directional 15V (Max) 29V SOD323 T/R
TVS Diode Zener Bi-Directional 2.8V (Max) 15V SOT143 T/R
TVS Diode Zener Bi-Directional 2.8V 17V 8-SOIC T/R
TVS Diode Zener Bi-Directional 24V (Max) 44V SOD323 T/R
TVS Diode Zener Bi-Directional 5V (Max) 14.5V SOD323 T/R
TVS Diode Zener Uni-Directional 12V (Max) 24V SOT-23-3 T/R
TVS Diode Zener Uni-Directional 15V (Max) 30V SOT-23-3 T/R
TVS Diode Zener Uni-Directional 2.8V (Max) 12.5V SOT-23-3 T/R
TVS Diode Zener Uni-Directional 2.8V 12.5V SOT-23-3 T/R
TVS Diode Zener Uni-Directional 24V (Max) 55V SOT-23-3 T/R
TVS Diode Zener Uni-Directional 33V (Max) 45V SOT-23-3 T/R
TVS Diode Zener Uni-Directional 5V (Max) 11V SOT-23-3 T/R
TVS Diode Zener Uni-Directional 5V (Max) 14.5V SOD323 T/R
TVS Diode Zener Uni-Directional 5V (Max) 9.8V SOT-23-3 T/R
TVS Diode Zener Uni-Directional, Bi-Directional 12V (Max) 19V SOT-23-3 T/R
ZEN SOT23 REG .225W SPC
ZEN SOT23 REG .225W SPCL
ZEN SUR40 REG 5W 47V TR
ZENER DIODE, MINIBLOC
ZNR SOT23 REG .225W SPCL

<< Prev Next >>