MBRB2545CT - Schottky Power Rectifier, Switch-mode, 15A, 45V
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: ON Semiconductor
Win Source Part Number: 933094-SBRB2545CTG
Series: SWITCHMODE™
Features: Diode Array 1 Pair Common Cathode Schottky 45 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Family Name: SBRB2545
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Schottky Power Rectifier, Switch-mode, 30 A, 45 V, D2PAK 2 LEAD, 50-TUBE Product overview: SBRB2545CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 45 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRB2545CTG can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers BARRIER RECTFR SCHOTT
DIODE ARR SCHOTT 45V 15A D2PAK
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | SBRB2545CTG | SBRB2545CTG-ND | 933094-SBRB2545CTG | 286-SBRB2545CTG | SBRB2545CTG | SBRB2545CTG |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - SBRB2545CTG | Schottky 30 A 45 V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | D2PAK; D2PAK-2 | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | Rail/Tube | D2PAK; D2PAK | D2PAK |
| Life Cycle Stage | Obsolete | Removed | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Arrangement | Common Catode |