Diode Schottky 100V 3A Surface Mount SOD-123FA
Diode Schottky 100V 3A Surface Mount SOD-123FA
Diode Schottky 100V 3A Surface Mount SOD-123FA
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1093635-S310FA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Capacitance @ Vr, F: 78pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 100V V(RRM), Silicon
Schottky Diodes & Rectifiers 100V 3A Schottky Barrier Rectifier Product overview: S310FA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S310FA can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 100V 3A Schottky Barrier Rectifier
SCHOTTKY RECT, AEC-Q101, 100V, SOD-123FA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single
SCHOTTKY RECTIFIER, SINGLE, SOD-123FA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single
DIODE SCHOTTKY 100V 3A SOD123FA
DIODE SCHOTTKY 100V 3A SOD123FA
| DigiKey | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | S310FACT-ND | 1093635-S310FA | S310FA | 1841086 | 1841470P | 2085-S310FA | S310FA | 85AC2237 | 46AC1936 | S310FA | S310FA |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - S310FA | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky 100V 3A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Rect, Aec-Q101, 100V, Sod-123Fa; Repetitive Reverse Voltage Vrrm Max Onsemi | Schottky Rectifier, Single, Sod-123Fa; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||||
| Life Cycle Stage | Active | Active | Declining | ||||||||
| Package | SOD-123; SOD-123FA | SOD-123; SOD-123A-B/S | SOD-123; Sod-123fa | SOD-123; SOD-123 | Reel | SOD-123; SOD-123FA-2 | SOD-123; SOD-123FA | SOD-123; SOD-123FA | SOD-123 | SOD-123; SOD-123W | |
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | 0.8500 volts | 0.8500 volts | ||||||
| Rectifier Configuration / Technology | Schottky | Schottky | Schottky |